TE Connectivity Chip Resistor - Surface Mount SMV3W3M9JT

Description
3.9 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130827TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130827TR-ND
Chip Resistor - Surface Mount A130827TR-ND
3.9 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.9 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4493 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4493
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4493
RES, 3M9, 5%, 3W, 5328, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 3M9, 5%, 3W, 5328, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4492
Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4492
RES, 3M9, 5%, 3W, 5328, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 3M9, 5%, 3W, 5328, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130827TR-ND 73AC4493
Product Name Chip Resistor - Surface Mount Res, 3M9, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176769-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4304FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details