TE Connectivity Chip Resistor - Surface Mount SMV3W3M3JT

Description
3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130826TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130826TR-ND
Chip Resistor - Surface Mount A130826TR-ND
3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130826CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130826CT-ND
Chip Resistor - Surface Mount A130826CT-ND
3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4491 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4491
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4491
RES, 3M3, 5%, 3W, 5328, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 3M3, 5%, 3W, 5328, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4490 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4490
Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4490
RES, 3M3, 5%, 3W, 5328, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 3M3, 5%, 3W, 5328, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130826TR-ND 73AC4491
Product Name Chip Resistor - Surface Mount Res, 3M3, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2-2176089-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
4 suppliers