TE Connectivity Chip Resistor - Surface Mount SMV3W2M2JT

Description
2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130824CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130824CT-ND
Chip Resistor - Surface Mount A130824CT-ND
2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130824DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130824DKR-ND
Chip Resistor - Surface Mount A130824DKR-ND
2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130824TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130824TR-ND
Chip Resistor - Surface Mount A130824TR-ND
2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV3W2M2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV3W2M2JTTR-ND
Chip Resistor - Surface Mount 1111-SMV3W2M2JTTR-ND
FIXED RESISTOR METAL FILM 3W 220

FIXED RESISTOR METAL FILM 3W 220

Buy Now Datasheet
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4482 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4482
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4482
RES, 2M2, 5%, 3W, 5328, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 2M2, 5%, 3W, 5328, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4483 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4483
Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4483
RES, 2M2, 5%, 3W, 5328, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 2M2, 5%, 3W, 5328, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130824CT-ND 1111-SMV3W2M2JTTR-ND 73AC4482
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573215 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 33000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers