TE Connectivity Chip Resistor - Surface Mount SMV3W270KJT

Description
270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130813CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130813CT-ND
Chip Resistor - Surface Mount A130813CT-ND
270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130813TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130813TR-ND
Chip Resistor - Surface Mount A130813TR-ND
270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

270 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4489
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4489
RES, 270K, 5%, 3W, 5328, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 270K, 5%, 3W, 5328, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4488 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4488
Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4488
RES, 270K, 5%, 3W, 5328, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 270K, 5%, 3W, 5328, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130813CT-ND 73AC4489
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details