TE Connectivity Chip Resistor - Surface Mount SMV3W1M2JT

Description
1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130821TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130821TR-ND
Chip Resistor - Surface Mount A130821TR-ND
1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130821CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130821CT-ND
Chip Resistor - Surface Mount A130821CT-ND
1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.2 MOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV3W1M2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV3W1M2JTTR-ND
Chip Resistor - Surface Mount 1111-SMV3W1M2JTTR-ND
SMV 3W 1M2 5%

SMV 3W 1M2 5%

Buy Now Datasheet
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4467 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4467
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4467
RES, 1M2, 5%, 3W, 5328, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 1M2, 5%, 3W, 5328, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4466
Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4466
RES, 1M2, 5%, 3W, 5328, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

RES, 1M2, 5%, 3W, 5328, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:5kVRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130821TR-ND 73AC4467
Product Name Chip Resistor - Surface Mount Res, 1M2, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers