TE Connectivity Chip Resistor - Surface Mount SMV3W180KJT

Description
180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130811CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130811CT-ND
Chip Resistor - Surface Mount A130811CT-ND
180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130811DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130811DKR-ND
Chip Resistor - Surface Mount A130811DKR-ND
180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130811TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130811TR-ND
Chip Resistor - Surface Mount A130811TR-ND
180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

180 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV3W180KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV3W180KJTTR-ND
Chip Resistor - Surface Mount 1111-SMV3W180KJTTR-ND
SMV 3W 180K 5%

SMV 3W 180K 5%

Buy Now Datasheet
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4481 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4481
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4481
RES, 180K, 5%, 3W, 5328, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 180K, 5%, 3W, 5328, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4480 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4480
Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4480
RES, 180K, 5%, 3W, 5328, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 180K, 5%, 3W, 5328, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130811CT-ND 1111-SMV3W180KJTTR-ND 73AC4481
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 180K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data