TE Connectivity Chip Resistor - Surface Mount SMV3W120KJT

Description
120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130809TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130809TR-ND
Chip Resistor - Surface Mount A130809TR-ND
120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130809CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130809CT-ND
Chip Resistor - Surface Mount A130809CT-ND
120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

120 kOhms ±5% 3W Chip Resistor 5329 (13573 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4477 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4477
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4477
RES, 120K, 5%, 3W, 5328, METAL FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 120K, 5%, 3W, 5328, METAL FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity - 73AC4476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
73AC4476
Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity 73AC4476
RES, 120K, 5%, 3W, 5328, METAL FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 120K, 5%, 3W, 5328, METAL FILM; Resistance:120kohm; Resistance Tolerance:± 5%; Power Rating:3W; Resistor Case / Package:5328 [13573 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130809TR-ND 73AC4477
Product Name Chip Resistor - Surface Mount Res, 120K, 5%, 3W, 5328, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 5329 5328 [13573 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details