TE Connectivity Chip Resistor - Surface Mount SMV2W8M2JT

Description
8.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
8.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130806TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130806TR-ND
Chip Resistor - Surface Mount A130806TR-ND
8.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

8.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4461 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4461
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4461
RES, 8M2, 5%, 2W, 4122, METAL FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 8M2, 5%, 2W, 4122, METAL FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4460 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4460
Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4460
RES, 8M2, 5%, 2W, 4122, METAL FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 8M2, 5%, 2W, 4122, METAL FILM; Resistance:8.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130806TR-ND 73AC4461
Product Name Chip Resistor - Surface Mount Res, 8M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers