TE Connectivity Chip Resistor - Surface Mount SMV2W820KJT

Description
820 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
820 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130794TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130794TR-ND
Chip Resistor - Surface Mount A130794TR-ND
820 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

820 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4462 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4462
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4462
RES, 820K, 5%, 2W, 4122, METAL FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 820K, 5%, 2W, 4122, METAL FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4463
Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4463
RES, 820K, 5%, 2W, 4122, METAL FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 820K, 5%, 2W, 4122, METAL FILM; Resistance:820kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130794TR-ND 73AC4462
Product Name Chip Resistor - Surface Mount Res, 820K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
3 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details