TE Connectivity Chip Resistor - Surface Mount SMV2W680KJT

Description
680 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
680 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130793TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130793TR-ND
Chip Resistor - Surface Mount A130793TR-ND
680 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

680 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4458 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4458
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4458
RES, 680K, 5%, 2W, 4122, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 680K, 5%, 2W, 4122, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4459 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4459
Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4459
RES, 680K, 5%, 2W, 4122, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 680K, 5%, 2W, 4122, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130793TR-ND 73AC4458
Product Name Chip Resistor - Surface Mount Res, 680K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details