TE Connectivity Chip Resistor - Surface Mount SMV2W4M7JT

Description
4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130803TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130803TR-ND
Chip Resistor - Surface Mount A130803TR-ND
4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130803CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130803CT-ND
Chip Resistor - Surface Mount A130803CT-ND
4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

4.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - SMV2W4M7JT - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
SMV2W4M7JT
Chip Resistor - Surface Mount SMV2W4M7JT
SMV 2W 4M7 5%

SMV 2W 4M7 5%

Supplier's Site Datasheet
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4449 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4449
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4449
RES, 4M7, 5%, 2W, 4122, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 4M7, 5%, 2W, 4122, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4448
Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4448
RES, 4M7, 5%, 2W, 4122, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 4M7, 5%, 2W, 4122, METAL FILM; Resistance:4.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A130803TR-ND SMV2W4M7JT 73AC4449
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 4M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers