TE Connectivity Chip Resistor - Surface Mount SMV2W3M9JT

Description
3.9 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.9 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130802TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130802TR-ND
Chip Resistor - Surface Mount A130802TR-ND
3.9 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.9 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4443
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4443
RES, 3M9, 5%, 2W, 4122, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 3M9, 5%, 2W, 4122, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4442 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4442
Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4442
RES, 3M9, 5%, 2W, 4122, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 3M9, 5%, 2W, 4122, METAL FILM; Resistance:3.9Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130802TR-ND 73AC4443
Product Name Chip Resistor - Surface Mount Res, 3M9, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 806 ohms
View Details
4 suppliers