TE Connectivity Chip Resistor - Surface Mount SMV2W3M3JT

Description
3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130801TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130801TR-ND
Chip Resistor - Surface Mount A130801TR-ND
3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130801CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130801CT-ND
Chip Resistor - Surface Mount A130801CT-ND
3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

3.3 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4441
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4441
RES, 3M3, 5%, 2W, 4122, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 3M3, 5%, 2W, 4122, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4440
Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4440
RES, 3M3, 5%, 2W, 4122, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 3M3, 5%, 2W, 4122, METAL FILM; Resistance:3.3Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130801TR-ND 73AC4441
Product Name Chip Resistor - Surface Mount Res, 3M3, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details