TE Connectivity Chip Resistor - Surface Mount SMV2W330KJT

Description
330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130789CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130789CT-ND
Chip Resistor - Surface Mount A130789CT-ND
330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130789TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130789TR-ND
Chip Resistor - Surface Mount A130789TR-ND
330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130789DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130789DKR-ND
Chip Resistor - Surface Mount A130789DKR-ND
330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

330 kOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4445
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4445
RES, 330K, 5%, 2W, 4122, METAL FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 330K, 5%, 2W, 4122, METAL FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4444
Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4444
RES, 330K, 5%, 2W, 4122, METAL FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 330K, 5%, 2W, 4122, METAL FILM; Resistance:330kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130789CT-ND 73AC4445
Product Name Chip Resistor - Surface Mount Res, 330K, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details