The Res, 2M7, 5%, 2W, 4122, Metal Film resistor from TE Connectivity is designed for high power applications with a resistance value of 2.7 MΩ and a tolerance of ±5%. It has a power rating of 2 watts and is housed in a 4122 package. This resistor features flameproof construction, meeting UL94V0 standards, and is resistant to environmental factors such as heat, humidity, and sulfuration. It offers high surge and pulse withstand capabilities, making it suitable for demanding applications. The resistor operates effectively within a temperature range of -65°C to 200°C and has a temperature coefficient of ±200 ppm/°C. Its robust design ensures excellent mechanical strength and electrical stability, making it a reliable choice for engineers in need of durable resistive components.
2.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
2.7 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
RES, 2M7, 5%, 2W, 4122, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes
RES, 2M7, 5%, 2W, 4122, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A130800CT-ND | 73AC4434 |
| Product Name | Chip Resistor - Surface Mount | Res, 2M7, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | Surge Resistor |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | 4122 [10555 Metric] |
| Tolerance | 5 +/- % | 5 +/- % |