TE Connectivity Chip Resistor - Surface Mount SMV2W2M2JT

Description
2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130799CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130799CT-ND
Chip Resistor - Surface Mount A130799CT-ND
2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130799TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130799TR-ND
Chip Resistor - Surface Mount A130799TR-ND
2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.2 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV2W2M2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV2W2M2JTTR-ND
Chip Resistor - Surface Mount 1111-SMV2W2M2JTTR-ND
THICK FILM RESISTORS-SMD SMV 2W

THICK FILM RESISTORS-SMD SMV 2W

Buy Now Datasheet
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4433 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4433
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4433
RES, 2M2, 5%, 2W, 4122, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 2M2, 5%, 2W, 4122, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4432 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4432
Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4432
RES, 2M2, 5%, 2W, 4122, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

RES, 2M2, 5%, 2W, 4122, METAL FILM; Resistance:2.2Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130799CT-ND 1111-SMV2W2M2JTTR-ND 73AC4433
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2M2, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use Surge Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2567505P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details