1 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
1 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
1 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
THICK FILM RESISTORS-SMD SMV 2W
RES, 1M, 5%, 2W, 4122, METAL FILM; Resistance:1Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:3.5kV RoHS Compliant: Yes
RES, 1M, 5%, 2W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:1Mohm; Product Range:SMV Series; Voltage Rating:3.5kV; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A130795TR-ND | 73AC4415 | 61AC8251 | SMV2W1M0JT |
| Product Name | Chip Resistor - Surface Mount | Res, 1M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity | Res, 1M, 5%, 2W, 4122, Metal Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use; High Voltage Resistor | Surge Resistor | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 4122 | 4122 [10555 Metric] | 4122 [10555 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |