TE Connectivity Chip Resistor - Surface Mount SMV2W10MJT

Description
10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130807DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130807DKR-ND
Chip Resistor - Surface Mount A130807DKR-ND
10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130807TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130807TR-ND
Chip Resistor - Surface Mount A130807TR-ND
10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130807CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130807CT-ND
Chip Resistor - Surface Mount A130807CT-ND
10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 2W Chip Resistor 4122 (10555 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Resistor - 52-SMV2W10MJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Fixed Resistor Product overview: SMV2W10MJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV2W10MJT can be used for catalog matching and distributor lookup.

Fixed Resistor Product overview: SMV2W10MJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV2W10MJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1348758-SMV2W10MJT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348758-SMV2W10MJT
Resistors - Chip Resistor - Surface Mount 1348758-SMV2W10MJT
Win Source Part Number: 1348758-SMV2W10MJT Category: Resistors - Chip Resistor - Surface Mount Series: SMV Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Reel Size / Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm) Height - Seated (Max): 0.209" (5.30mm) Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Metal Film Number of Terminations: 2 Resistance: 10 mOhms Package / Case: 4122 (10555 Metric) , J-Lead Supplier Device Package: SMD Temperature Range - Operating: -65°C ~ 200°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: SMV2

Win Source Part Number: 1348758-SMV2W10MJT
Category: Resistors - Chip Resistor - Surface Mount
Series: SMV
Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety
Package: Tape & Reel
Size / Dimension: 0.413" L x 0.217" W (10.50mm x 5.50mm)
Height - Seated (Max): 0.209" (5.30mm)
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 10 mOhms
Package / Case: 4122 (10555 Metric) , J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -65°C ~ 200°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: SMV2

Buy Now Datasheet
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4423 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4423
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4423
RES, 10M, 5%, 2W, 4122, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:5.5mmRoHS Compliant: Yes

RES, 10M, 5%, 2W, 4122, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity - 73AC4422 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity
73AC4422
Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity 73AC4422
RES, 10M, 5%, 2W, 4122, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:5.5mmRoHS Compliant: Yes

RES, 10M, 5%, 2W, 4122, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:4122 [10555 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:5.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 2W, 4122, Metal Film; Resistor Case Style Te Connectivity - 61AC8255 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 2W, 4122, Metal Film; Resistor Case Style Te Connectivity
61AC8255
Res, 10M, 5%, 2W, 4122, Metal Film; Resistor Case Style Te Connectivity 61AC8255
RES, 10M, 5%, 2W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:10Mohm; Product Range:SMV Series; Voltage Rating:3.5kV; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 2W, 4122, METAL FILM; Resistor Case Style:4122 [10555 Metric]; Resistance:10Mohm; Product Range:SMV Series; Voltage Rating:3.5kV; Resistor Element Material:Metal Film; Power Rating:2W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130807DKR-ND 52-SMV2W10MJT 1348758-SMV2W10MJT 73AC4423 61AC8255
Product Name Chip Resistor - Surface Mount Resistor Resistors - Chip Resistor - Surface Mount Res, 10M, 5%, 2W, 4122, Metal Film; Resistance Te Connectivity Res, 10M, 5%, 2W, 4122, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4122 4122 [10555 Metric] 4122 [10555 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details