TE Connectivity Chip Resistor - Surface Mount SMV1W6M8JT

Description
6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130780CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130780CT-ND
Chip Resistor - Surface Mount A130780CT-ND
6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130780DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130780DKR-ND
Chip Resistor - Surface Mount A130780DKR-ND
6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130780TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130780TR-ND
Chip Resistor - Surface Mount A130780TR-ND
6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

6.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV1W6M8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV1W6M8JTTR-ND
Chip Resistor - Surface Mount 1111-SMV1W6M8JTTR-ND
THICK FILM RESISTORS-SMD SMV 1W

THICK FILM RESISTORS-SMD SMV 1W

Buy Now Datasheet
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8247 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8247
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8247
RES, 6M8, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:6.8Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 6M8, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:6.8Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4407
Res, 6M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4407
RES, 6M8, 5%, 1W, 2616, METAL FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 6M8, 5%, 1W, 2616, METAL FILM; Resistance:6.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130780CT-ND 61AC8247 73AC4407
Product Name Chip Resistor - Surface Mount Res, 6M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 6M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers