680 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
680 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
RES, 680K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:680kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 680K, 5%, 1W, 2616, METAL FILM; Resistance:680kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130768TR-ND | 61AC8248 | 73AC4409 |
| Product Name | Chip Resistor - Surface Mount | Res, 680K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity | Res, 680K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | General Use; High Voltage Resistor | Surge Resistor | |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | 2616 [6740 Metric] | 2616 [6740 Metric] |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |