TE Connectivity Chip Resistor - Surface Mount SMV1W560KJT

Description
560 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
560 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130767TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130767TR-ND
Chip Resistor - Surface Mount A130767TR-ND
560 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

560 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1035542-SMV1W560KJT
Resistors - Chip Resistor - Surface Mount 1035542-SMV1W560KJT
Win Source Part Number: 1035542-SMV1W560KJT Category: Resistors>Chip Resistor - Surface Mount Series: SMV Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.152" (3.85mm) Standard Package: 2,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 1W Composition: Metal Film Number of Terminations: 2 Resistance: 560 kOhms Package / Case: 2616 (6740 Metric), J-Lead Supplier Device Package: SMD Temperature Range - Operating: -65°C ~ 200°C Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm) Alternative Parts (Cross-Reference): SMV1W560KJT1-2176322 -0; ECCN: EAR99 Fake Threat In the Open Market: 46 pct. REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130767DKR,1-2176322 -0,A130767TR,A130767 CT Base Product Number: SMV1

Win Source Part Number: 1035542-SMV1W560KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMV
Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 560 kOhms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -65°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): SMV1W560KJT1-2176322-0;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130767DKR,1-2176322-0,A130767TR,A130767CT
Base Product Number: SMV1

Buy Now Datasheet
SMD 1W Resistor - 52-SMV1W560KJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1W Resistor
52-SMV1W560KJT
SMD 1W Resistor 52-SMV1W560KJT
Thick Film Resistors - SMD SMV 1W 560K 5% SMD Resistor Product overview: SMV1W560KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV1W560KJT can be used for catalog matching and distributor lookup.

Thick Film Resistors - SMD SMV 1W 560K 5% SMD Resistor Product overview: SMV1W560KJT from TE Connectivity AMP Connectors is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV1W560KJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 560K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8246 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8246
Res, 560K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8246
RES, 560K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:560kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 560K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:560kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4405 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4405
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4405
RES, 560K, 5%, 1W, 2616, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 560K, 5%, 1W, 2616, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4404 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4404
Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4404
RES, 560K, 5%, 1W, 2616, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kV

RES, 560K, 5%, 1W, 2616, METAL FILM; Resistance:560kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case Style:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kV

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number A130767TR-ND 1035542-SMV1W560KJT 52-SMV1W560KJT 61AC8246 73AC4405 73AC4404
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount SMD 1W Resistor Res, 560K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity Res, 560K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm Thick Film MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details