TE Connectivity Chip Resistor - Surface Mount SMV1W2M7JT

Description
2.7 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130775TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130775TR-ND
Chip Resistor - Surface Mount A130775TR-ND
2.7 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

2.7 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8236 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8236
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8236
RES, 2M7, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:2.7Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 2M7, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:2.7Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4385
Res, 2M7, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4385
RES, 2M7, 5%, 1W, 2616, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 2M7, 5%, 1W, 2616, METAL FILM; Resistance:2.7Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130775TR-ND 61AC8236 73AC4385
Product Name Chip Resistor - Surface Mount Res, 2M7, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 2M7, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details