TE Connectivity Chip Resistor - Surface Mount SMV1W270KJT

Description
270 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
270 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130763TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130763TR-ND
Chip Resistor - Surface Mount A130763TR-ND
270 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

270 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 270K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4389
Res, 270K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4389
RES, 270K, 5%, 1W, 2616, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 270K, 5%, 1W, 2616, METAL FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8238 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8238
Res, 270K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8238
RES, 270K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:270kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 270K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:270kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130763TR-ND 73AC4389 61AC8238
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity Res, 270K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers