TE Connectivity Chip Resistor - Surface Mount SMV1W1M8JT

Description
1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130773TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130773TR-ND
Chip Resistor - Surface Mount A130773TR-ND
1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130773CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130773CT-ND
Chip Resistor - Surface Mount A130773CT-ND
1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130773DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130773DKR-ND
Chip Resistor - Surface Mount A130773DKR-ND
1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.8 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4371 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4371
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4371
RES, 1M8, 5%, 1W, 2616, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 1M8, 5%, 1W, 2616, METAL FILM; Resistance:1.8Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8229 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8229
Res, 1M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8229
RES, 1M8, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.8Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M8, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.8Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130773TR-ND 73AC4371 61AC8229
Product Name Chip Resistor - Surface Mount Res, 1M8, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity Res, 1M8, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2634269 - RS Components, Ltd.
Specs
Technology / Construction Chip Jumper
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2.00E-4 ohms
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details