TE Connectivity Chip Resistor - Surface Mount SMV1W1M5JT

Description
1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130772CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130772CT-ND
Chip Resistor - Surface Mount A130772CT-ND
1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130772TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130772TR-ND
Chip Resistor - Surface Mount A130772TR-ND
1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.5 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV1W1M5JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV1W1M5JTTR-ND
Chip Resistor - Surface Mount 1111-SMV1W1M5JTTR-ND
THICK FILM RESISTORS-SMD SMV 1W

THICK FILM RESISTORS-SMD SMV 1W

Buy Now Datasheet
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8228 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8228
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8228
RES, 1M5, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.5Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M5, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.5Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4369 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4369
Res, 1M5, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4369
RES, 1M5, 5%, 1W, 2616, METAL FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 1M5, 5%, 1W, 2616, METAL FILM; Resistance:1.5Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130772CT-ND 61AC8228 73AC4369
Product Name Chip Resistor - Surface Mount Res, 1M5, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 1M5, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers