TE Connectivity Chip Resistor - Surface Mount SMV1W1M2JT

Description
1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130771CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130771CT-ND
Chip Resistor - Surface Mount A130771CT-ND
1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130771TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130771TR-ND
Chip Resistor - Surface Mount A130771TR-ND
1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

1.2 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-SMV1W1M2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-SMV1W1M2JTTR-ND
Chip Resistor - Surface Mount 1111-SMV1W1M2JTTR-ND
THICK FILM RESISTORS-SMD SMV 1W

THICK FILM RESISTORS-SMD SMV 1W

Buy Now Datasheet
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8227 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8227
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8227
RES, 1M2, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.2Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 1M2, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:1.2Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4367 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4367
Res, 1M2, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4367
RES, 1M2, 5%, 1W, 2616, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 1M2, 5%, 1W, 2616, METAL FILM; Resistance:1.2Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130771CT-ND 1111-SMV1W1M2JTTR-ND 61AC8227 73AC4367
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 1M2, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 1M2, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor General Use Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details