TE Connectivity Chip Resistor - Surface Mount SMV1W180KJT

Description
180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote
Description
180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Res, 180K, 5%, 1W, 2616, Metal Film resistor from TE Connectivity is designed for high power applications with a resistance value of 180 kΩ and a tolerance of ±5%. It has a power rating of 1 watt and is housed in a 2616 package, measuring 4 mm in width. This resistor features metal-glaze elements that provide stable performance under various environmental conditions, including resistance to heat, humidity, and sulfuration. It is also flameproof with a UL94V0 rating and offers high surge and pulse withstand capabilities. The resistor is suitable for applications requiring reliable performance in challenging conditions.

Datasheet Summary
Powered by GS/AI

The Res, 180K, 5%, 1W, 2616, Metal Film resistor from TE Connectivity is designed for high power applications with a resistance value of 180 kΩ and a tolerance of ±5%. It has a power rating of 1 watt and is housed in a 2616 package, measuring 4 mm in width. This resistor features metal-glaze elements that provide stable performance under various environmental conditions, including resistance to heat, humidity, and sulfuration. It is also flameproof with a UL94V0 rating and offers high surge and pulse withstand capabilities. The resistor is suitable for applications requiring reliable performance in challenging conditions.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130761CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130761CT-ND
Chip Resistor - Surface Mount A130761CT-ND
180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130761TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130761TR-ND
Chip Resistor - Surface Mount A130761TR-ND
180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

180 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 180K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8234 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8234
Res, 180K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8234
RES, 180K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:180kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 180K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:180kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4381 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4381
Res, 180K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4381
RES, 180K, 5%, 1W, 2616, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

RES, 180K, 5%, 1W, 2616, METAL FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130761CT-ND 61AC8234 73AC4381
Product Name Chip Resistor - Surface Mount Res, 180K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity Res, 180K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R910JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details