150 kOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Win Source Part Number: 1094622-SMV1W150KJT
Category: Resistors>Chip Resistor - Surface Mount
Series: SMV
Features: Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.152" (3.85mm)
Standard Package: 2,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 1W
Composition: Metal Film
Number of Terminations: 2
Resistance: 150 kOhms
Package / Case: 2616 (6740 Metric), J-Lead
Supplier Device Package: SMD
Temperature Range - Operating: -65°C ~ 200°C
Dimension: 0.264" L x 0.157" W (6.70mm x 4.00mm)
Alternative Parts (Cross-Reference): SMV1W150KJT2176322-3
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: 2176322-3,A130760TR,
Base Product Number: SMV1
SMV 1W 150K 5% Product overview: SMV1W150KJT from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-SMV1W150KJT can be used for catalog matching and distributor lookup.
RES, 150K, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:150kohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes
RES, 150K, 5%, 1W, 2616, METAL FILM; Resistance:150kohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Product Width:4mm RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | A130760TR-ND | 1094622-SMV1W150KJT | 52-SMV1W150KJT | 61AC8233 | 73AC4379 |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | 1W Resistor | Res, 150K, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity | Res, 150K, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use; High Voltage Resistor | Surge Resistor | |||
| Technology / Construction | MetalFilm | MetalFilm | Metal Glaze | MetalFilm | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 2616 | 2616 (6740 Metric), J-Lead | 2616 [6740 Metric] | 2616 [6740 Metric] | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |