TE Connectivity Chip Resistor - Surface Mount SMV1W10MJT

Description
10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet
Description
10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130782TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130782TR-ND
Chip Resistor - Surface Mount A130782TR-ND
10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130782CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130782CT-ND
Chip Resistor - Surface Mount A130782CT-ND
10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130782DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130782DKR-ND
Chip Resistor - Surface Mount A130782DKR-ND
10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

10 MOhms ±5% 1W Chip Resistor 2616 (6740 Metric), J-Lead Anti-Sulfur, Flame Proof, High Voltage, Pulse Withstanding, Safety Metal Film

Buy Now Datasheet
Res, 10M, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity - 73AC4373 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity
73AC4373
Res, 10M, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity 73AC4373
RES, 10M, 5%, 1W, 2616, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kVRoHS Compliant: Yes

RES, 10M, 5%, 1W, 2616, METAL FILM; Resistance:10Mohm; Resistance Tolerance:± 5%; Power Rating:1W; Resistor Case / Package:2616 [6740 Metric]; Resistor Technology:Metal Film; Resistor Type:High Power, Anti-Surge; Voltage Rating:1.6kVRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10M, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity - 61AC8230 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10M, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
61AC8230
Res, 10M, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity 61AC8230
RES, 10M, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:10Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

RES, 10M, 5%, 1W, 2616, METAL FILM; Resistor Case Style:2616 [6740 Metric]; Resistance:10Mohm; Product Range:SMV Series; Voltage Rating:1.6kV; Resistor Element Material:Metal Film; Power Rating:1W; Resistance Tolerance:± 5%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130782TR-ND 73AC4373 61AC8230
Product Name Chip Resistor - Surface Mount Res, 10M, 5%, 1W, 2616, Metal Film; Resistance Te Connectivity Res, 10M, 5%, 1W, 2616, Metal Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use; High Voltage Resistor Surge Resistor
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2616 2616 [6740 Metric] 2616 [6740 Metric]
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573131 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 20 ohms
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details