700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi TNC Male Panel Mount
700MHz, 850MHz, 900MHz, 1.8, 1.9GHz, 2.1GHz, 2.6GHz AWS, DCS, GSM, LTE, MDS, UMTS Dome RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.8dBi, 0.2dBi TNC Male Panel Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 994-1100-ND | SMS69273-91TNM |
| Product Name | RF Antennas | RF Antennas |
| Applications | Cellular or PCS Terminal; Modem or Wireless Network; AWS, DCS, GSM, LTE, MDS, UMTS | AWS, DCS, GSM, LTE, MDS, UMTS |
| Primary Frequency Range | 700.0 to 2600.0 MHz | |
| Gain | 0.2000 to 0.8000 dB | |
| VSWR | 2 :1 |
Linear, Vertical