TE Connectivity Label, Thermal Transfer, 12Mm X 5.5M; Label Type Raychem Te Connectivity SMS-WP-12-9

Description
LABEL, THERMAL TRANSFER, 12Mm x 5.5M; Label Type:Thermal Transfer Printable; Label Dimensions:12mm x 5.5m; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Width:12mm
Datasheet
Description
LABEL, THERMAL TRANSFER, 12Mm x 5.5M; Label Type:Thermal Transfer Printable; Label Dimensions:12mm x 5.5m; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Width:12mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Thermal Transfer, 12Mm X 5.5M; Label Type Raychem Te Connectivity - 69K1427 - Newark, An Avnet Company
Chicago, IL, United States
Label, Thermal Transfer, 12Mm X 5.5M; Label Type Raychem Te Connectivity
69K1427
Label, Thermal Transfer, 12Mm X 5.5M; Label Type Raychem Te Connectivity 69K1427
LABEL, THERMAL TRANSFER, 12Mm x 5.5M; Label Type:Thermal Transfer Printable; Label Dimensions:12mm x 5.5m; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Width:12mm

LABEL, THERMAL TRANSFER, 12Mm x 5.5M; Label Type:Thermal Transfer Printable; Label Dimensions:12mm x 5.5m; Label Material:Polyester; Label Colour:White; Pack Quantity:-; Product Range:-; Colour:White; External Width:12mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Label Materials
Product Number 69K1427
Product Name Label, Thermal Transfer, 12Mm X 5.5M; Label Type Raychem Te Connectivity
Materials of Construction Polyester
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Transfer Printable Label - XF-500 - Polyonics
Specs
Materials of Construction Plastic / Film; Pressure Sensitive
Features Permanent
Color Light Yellow
View Details
Push-button label - 210-866 - WAGO
Specs
Materials of Construction Polyester
Width 0.3150 inches (8 mm)
View Details
Pre-printed Labels - 7587942 - RS Components, Ltd.
Specs
Features Permanent
Color White
Width 0.5906 inches (15 mm)
View Details