TE Connectivity SMQW2R10JT
TE Connectivity SMQW2R10JT
TE Connectivity SMQW2R10JT
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2867585 | 1712-SMQW2R10JTTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | Wirewound; Wirewound | Wirewound |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4122 |
| Resistance Range | 0.1000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts |