TE Connectivity Chip Resistor - Surface Mount SMQW168RJT

Description
SMQW1W 68R 5%
Request a Quote Datasheet
Description
SMQW1W 68R 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQW168RJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQW168RJTCT-ND
Chip Resistor - Surface Mount 1712-SMQW168RJTCT-ND
SMQW1W 68R 5%

SMQW1W 68R 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMQW168RJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQW168RJTTR-ND
Chip Resistor - Surface Mount 1712-SMQW168RJTTR-ND
SMQW1W 68R 5%

SMQW1W 68R 5%

Buy Now Datasheet
Surface Mount Resistors - 2867537P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867537P
Surface Mount Resistors 2867537P
TE Connectivity SMQW168RJT

TE Connectivity SMQW168RJT

Supplier's Site
Surface Mount Resistors - 2867537 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867537
Surface Mount Resistors 2867537
TE Connectivity SMQW168RJT

TE Connectivity SMQW168RJT

Supplier's Site
Surface Mount Resistors - 2867536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867536
Surface Mount Resistors 2867536
TE Connectivity SMQW168RJT

TE Connectivity SMQW168RJT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQW168RJTCT-ND 2867537P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Wirewound Wirewound; Wirewound
Mounting / Packaging 2616 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 5-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details