TE Connectivity Surface Mount Resistors SMQF33K3JT

Description
TE Connectivity SMQF33K3JT
Request a Quote Datasheet
Description
TE Connectivity SMQF33K3JT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 2867475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867475
Surface Mount Resistors 2867475
TE Connectivity SMQF33K3JT

TE Connectivity SMQF33K3JT

Supplier's Site
Surface Mount Resistors - 2867474 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867474
Surface Mount Resistors 2867474
TE Connectivity SMQF33K3JT

TE Connectivity SMQF33K3JT

Supplier's Site
Surface Mount Resistors - 2867475P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867475P
Surface Mount Resistors 2867475P
TE Connectivity SMQF33K3JT

TE Connectivity SMQF33K3JT

Supplier's Site
Chip Resistor - Surface Mount - 1712-SMQF33K3JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF33K3JTCT-ND
Chip Resistor - Surface Mount 1712-SMQF33K3JTCT-ND
SMQF3W 3K3 5%

SMQF3W 3K3 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMQF33K3JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF33K3JTTR-ND
Chip Resistor - Surface Mount 1712-SMQF33K3JTTR-ND
SMQF3W 3K3 5%

SMQF3W 3K3 5%

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Resistors Resistors
Product Number 2867475 1712-SMQF33K3JTCT-ND
Product Name Surface Mount Resistors Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Metal Film MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD) 5329
Resistance Range 220000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers