TE Connectivity SMQF333KJT
TE Connectivity SMQF333KJT
TE Connectivity SMQF333KJT
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2867472P | 1712-SMQF333KJTCT-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 5329 |
| Resistance Range | 33000 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 3 watts | 3 watts |