TE Connectivity Chip Resistor - Surface Mount SMQF3330KJT

Description
SMQF3W 330K 5%
Request a Quote Datasheet
Description
SMQF3W 330K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF3330KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF3330KJTTR-ND
Chip Resistor - Surface Mount 1712-SMQF3330KJTTR-ND
SMQF3W 330K 5%

SMQF3W 330K 5%

Buy Now Datasheet
Surface Mount Resistors - 2867470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867470
Surface Mount Resistors 2867470
TE Connectivity SMQF3330KJT

TE Connectivity SMQF3330KJT

Supplier's Site
Surface Mount Resistors - 2867469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867469
Surface Mount Resistors 2867469
TE Connectivity SMQF3330KJT

TE Connectivity SMQF3330KJT

Supplier's Site
Surface Mount Resistors - 2867470P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867470P
Surface Mount Resistors 2867470P
TE Connectivity SMQF3330KJT

TE Connectivity SMQF3330KJT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF3330KJTTR-ND 2867470
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 5329 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers