TE Connectivity Chip Resistor - Surface Mount SMQF2680KJT

Description
SMQF2W 680K 5%
Request a Quote Datasheet
Description
SMQF2W 680K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF2680KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF2680KJTTR-ND
Chip Resistor - Surface Mount 1712-SMQF2680KJTTR-ND
SMQF2W 680K 5%

SMQF2W 680K 5%

Buy Now Datasheet
Surface Mount Resistors - 2867441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867441
Surface Mount Resistors 2867441
TE Connectivity SMQF2680KJT

TE Connectivity SMQF2680KJT

Supplier's Site
Surface Mount Resistors - 2867441P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867441P
Surface Mount Resistors 2867441P
TE Connectivity SMQF2680KJT

TE Connectivity SMQF2680KJT

Supplier's Site
Surface Mount Resistors - 2867440 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867440
Surface Mount Resistors 2867440
TE Connectivity SMQF2680KJT

TE Connectivity SMQF2680KJT

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF2680KJTTR-ND 2867441
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 4122 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers