TE Connectivity Chip Resistor - Surface Mount SMQF24K7JT

Description
SMQF2W 4K7 5%
Request a Quote Datasheet
Description
SMQF2W 4K7 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF24K7JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF24K7JTTR-ND
Chip Resistor - Surface Mount 1712-SMQF24K7JTTR-ND
SMQF2W 4K7 5%

SMQF2W 4K7 5%

Buy Now Datasheet
Surface Mount Resistors - 2867431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867431
Surface Mount Resistors 2867431
SMT molded power 2W Resistor 4K7 5%

SMT molded power 2W Resistor 4K7 5%

Supplier's Site
Surface Mount Resistors - 2867431P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867431P
Surface Mount Resistors 2867431P
SMT molded power 2W Resistor 4K7 5%

SMT molded power 2W Resistor 4K7 5%

Supplier's Site
Surface Mount Resistors - 2867430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867430
Surface Mount Resistors 2867430
SMT molded power 2W Resistor 4K7 5%

SMT molded power 2W Resistor 4K7 5%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF24K7JTTR-ND 2867431
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 4122 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 909 ohms
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD224GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers