SMT molded power 2W Resistor 2M0 5%
SMT molded power 2W Resistor 2M0 5%
SMT molded power 2W Resistor 2M0 5%
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2867413P | 1712-SMQF22M0JTCT-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 4122 |
| Resistance Range | 0.0020 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 2 watts | 2 watts |