SMT molded power 2W Resistor 100K 5%
SMT molded power 2W Resistor 100K 5%
SMT molded power 2W Resistor 100K 5%
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-SMQF2100KJTTR-ND | 2867396 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | MetalFilm | MetalFilm; Metal Film |
| Mounting / Packaging | 4122 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 5 +/- % | 5 +/- % |