TE Connectivity Chip Resistor - Surface Mount SMQF16K8JT

Description
SMQF1W 6K8 5%
Request a Quote Datasheet
Description
SMQF1W 6K8 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF16K8JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF16K8JTTR-ND
Chip Resistor - Surface Mount 1712-SMQF16K8JTTR-ND
SMQF1W 6K8 5%

SMQF1W 6K8 5%

Buy Now Datasheet
Surface Mount Resistors - 2867392 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867392
Surface Mount Resistors 2867392
SMT molded power 1W Resistor 6K8 5%

SMT molded power 1W Resistor 6K8 5%

Supplier's Site
Surface Mount Resistors - 2867393P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867393P
Surface Mount Resistors 2867393P
SMT molded power 1W Resistor 6K8 5%

SMT molded power 1W Resistor 6K8 5%

Supplier's Site
Surface Mount Resistors - 2867393 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867393
Surface Mount Resistors 2867393
SMT molded power 1W Resistor 6K8 5%

SMT molded power 1W Resistor 6K8 5%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF16K8JTTR-ND 2867392
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 2616 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573256 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82 ohms
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details