TE Connectivity Chip Resistor - Surface Mount SMQF156KJT

Description
SMQF1W 56K 5%
Request a Quote Datasheet
Description
SMQF1W 56K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF156KJTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF156KJTDKR-ND
Chip Resistor - Surface Mount 1712-SMQF156KJTDKR-ND
SMQF1W 56K 5%

SMQF1W 56K 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMQF156KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF156KJTCT-ND
Chip Resistor - Surface Mount 1712-SMQF156KJTCT-ND
SMQF1W 56K 5%

SMQF1W 56K 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMQF156KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF156KJTTR-ND
Chip Resistor - Surface Mount 1712-SMQF156KJTTR-ND
SMQF1W 56K 5%

SMQF1W 56K 5%

Buy Now Datasheet
Surface Mount Resistors - 2867382P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867382P
Surface Mount Resistors 2867382P
SMT molded power 1W Resistor 56K 5%

SMT molded power 1W Resistor 56K 5%

Supplier's Site
Surface Mount Resistors - 2867382 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867382
Surface Mount Resistors 2867382
SMT molded power 1W Resistor 56K 5%

SMT molded power 1W Resistor 56K 5%

Supplier's Site
Surface Mount Resistors - 2867381 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867381
Surface Mount Resistors 2867381
SMT molded power 1W Resistor 56K 5%

SMT molded power 1W Resistor 56K 5%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF156KJTDKR-ND 2867382P
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 2616 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers