SMT molded power 1W Resistor 4K7 5%
SMT molded power 1W Resistor 4K7 5%
SMT molded power 1W Resistor 4K7 5%
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2867376 | 1712-SMQF14K7JTTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2616 |
| Resistance Range | 4700 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |