TE Connectivity Chip Resistor - Surface Mount SMQF122KJT

Description
SMQF1W 22K 5%
Request a Quote Datasheet
Description
SMQF1W 22K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF122KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF122KJTTR-ND
Chip Resistor - Surface Mount 1712-SMQF122KJTTR-ND
SMQF1W 22K 5%

SMQF1W 22K 5%

Buy Now Datasheet
Surface Mount Resistors - 2867355 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867355
Surface Mount Resistors 2867355
SMT molded power 1W Resistor 22K 5%

SMT molded power 1W Resistor 22K 5%

Supplier's Site
Surface Mount Resistors - 2867355P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867355P
Surface Mount Resistors 2867355P
SMT molded power 1W Resistor 22K 5%

SMT molded power 1W Resistor 22K 5%

Supplier's Site
Surface Mount Resistors - 2867354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867354
Surface Mount Resistors 2867354
SMT molded power 1W Resistor 22K 5%

SMT molded power 1W Resistor 22K 5%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF122KJTTR-ND 2867355
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 2616 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1249337 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details