SMT molded power 1W Resistor 1M0 5%
SMT molded power 1W Resistor 1M0 5%
SMT molded power 1W Resistor 1M0 5%
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 2867348 | 1712-SMQF11M0JTTR-ND |
| Product Name | Surface Mount Resistors | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Metal Film | MetalFilm |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 2616 |
| Resistance Range | 0.0110 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Power Rating | 1 watts | 1 watts |