TE Connectivity Chip Resistor - Surface Mount SMQF110KJT

Description
SMQF1W 10K 5%
Request a Quote Datasheet
Description
SMQF1W 10K 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMQF110KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF110KJTCT-ND
Chip Resistor - Surface Mount 1712-SMQF110KJTCT-ND
SMQF1W 10K 5%

SMQF1W 10K 5%

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMQF110KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMQF110KJTTR-ND
Chip Resistor - Surface Mount 1712-SMQF110KJTTR-ND
SMQF1W 10K 5%

SMQF1W 10K 5%

Buy Now Datasheet
Surface Mount Resistors - 2867343 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867343
Surface Mount Resistors 2867343
SMT molded power 1W Resistor 10K 5%

SMT molded power 1W Resistor 10K 5%

Supplier's Site
Surface Mount Resistors - 2867343P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867343P
Surface Mount Resistors 2867343P
SMT molded power 1W Resistor 10K 5%

SMT molded power 1W Resistor 10K 5%

Supplier's Site
Surface Mount Resistors - 2867342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
2867342
Surface Mount Resistors 2867342
SMT molded power 1W Resistor 10K 5%

SMT molded power 1W Resistor 10K 5%

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Resistors Resistors
Product Number 1712-SMQF110KJTCT-ND 2867343
Product Name Chip Resistor - Surface Mount Surface Mount Resistors
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm MetalFilm; Metal Film
Mounting / Packaging 2616 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers