TE Connectivity Antennas SMK

Description
Configuration Features Mounting Location : External Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Gain (Max) (DB) : 2 Usage Conditions Cable Type : RG 58
Request a Quote
Description
Configuration Features Mounting Location : External Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Gain (Max) (DB) : 2 Usage Conditions Cable Type : RG 58
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - SMK - TE Connectivity
Berwyn, PA, United States
Antennas
SMK
Antennas SMK
Configuration Features Mounting Location : External Industry Standards Communication Protocol : RFID IP Rating : Not Tested Primary Application : RFID Mechanical Attachment Mount Product Type : Ceiling Mounting Method : Wall/Ceiling Mount Polarization : Vertical Linear Operation/Applicatio n Antenna Environment : Indoor Directionality : Directional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount Signal Characteristics Gain (Max) (DB) : 2 Usage Conditions Cable Type : RG 58

Configuration Features


  • Mounting Location : External

Industry Standards


  • Communication Protocol : RFID
  • IP Rating : Not Tested
  • Primary Application : RFID

Mechanical Attachment


  • Mount Product Type : Ceiling
  • Mounting Method : Wall/Ceiling Mount
  • Polarization : Vertical Linear

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Directional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount

Signal Characteristics


  • Gain (Max) (DB) : 2

Usage Conditions


  • Cable Type : RG 58
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number SMK
Product Name Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2370914-2 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GSM, GSM 1800, Cellular, GPS, GSM 900, Wi-Fi, M2M, LTE, CDMA 850, CDMA 1900, UMTS, IoT, WLAN
Polarization Vertical
Primary Frequency Range 698.0 to 6000.0 MHz
View Details
Antennas - 2195849-8 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118899-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118909-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers