TE Connectivity Chip Resistor - Surface Mount SMF79K1JT

Description
9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF79K1JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF79K1JTTR-ND
Chip Resistor - Surface Mount 1712-SMF79K1JTTR-ND
9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF79K1JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF79K1JTCT-ND
Chip Resistor - Surface Mount 1712-SMF79K1JTCT-ND
9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

9.1 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0425 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0425
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0425
RES, 9K1, 5%, 7W, METAL FILM, SMD; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 9K1, 5%, 7W, METAL FILM, SMD; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0426
Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0426
RES, 9K1, 5%, 7W, METAL FILM, SMD; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 9K1, 5%, 7W, METAL FILM, SMD; Resistance:9.1kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF79K1JTTR-ND 92AH0425
Product Name Chip Resistor - Surface Mount Res, 9K1, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614908-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details