TE Connectivity Chip Resistor - Surface Mount SMF791KJT

Description
91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF791KJTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF791KJTTR-ND
Chip Resistor - Surface Mount 1712-SMF791KJTTR-ND
91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF791KJTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF791KJTCT-ND
Chip Resistor - Surface Mount 1712-SMF791KJTCT-ND
91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

91 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0427
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0427
RES, 91K, 5%, 7W, METAL FILM, SMD; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 91K, 5%, 7W, METAL FILM, SMD; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0428
Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0428
RES, 91K, 5%, 7W, METAL FILM, SMD; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 91K, 5%, 7W, METAL FILM, SMD; Resistance:91kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF791KJTTR-ND 92AH0427
Product Name Chip Resistor - Surface Mount Res, 91K, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311317 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers