TE Connectivity Chip Resistor - Surface Mount SMF78K2JT

Description
8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-SMF78K2JTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF78K2JTTR-ND
Chip Resistor - Surface Mount 1712-SMF78K2JTTR-ND
8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-SMF78K2JTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-SMF78K2JTCT-ND
Chip Resistor - Surface Mount 1712-SMF78K2JTCT-ND
8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

8.2 kOhms ±5% 7W Chip Resistor Nonstandard Metal Film

Buy Now Datasheet
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0420 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0420
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0420
RES, 8K2, 5%, 7W, METAL FILM, SMD; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 8K2, 5%, 7W, METAL FILM, SMD; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity - 92AH0419 - Newark, An Avnet Company
Chicago, IL, United States
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
92AH0419
Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity 92AH0419
RES, 8K2, 5%, 7W, METAL FILM, SMD; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

RES, 8K2, 5%, 7W, METAL FILM, SMD; Resistance:8.2kohm; Resistance Tolerance:± 5%; Power Rating:7W; Resistor Case / Package:SMD; Resistor Technology:Metal Film; Resistor Type:High Power; Product Range:SMF Series; Voltage Rating:750V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 1712-SMF78K2JTTR-ND 92AH0420
Product Name Chip Resistor - Surface Mount Res, 8K2, 5%, 7W, Metal Film, Smd; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Surface Mount Technology (SMT / SMD); Nonstandard SMD
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 3-1879355-4 - TE Connectivity
Specs
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Resistance Range 100000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details